Pfannenberg Top Mounted Cooling Unit DTT 6801

Description
Our DTT 6801 (NEMA Type 12) cooling units cooling units use our 100% patented condensate safety design and new microchannel condensers for greater efficiency. These cooling units are designed to be placed on top of the enclosure when there is a space shortage or aisles need to be kept clear. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES Active Condensate Management Condensate evaporator uses heat to eliminate condensate even when the system is not actively cooling. Energy Efficient Our optional multi controller connected to a sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy Maintenance Removable cover allows for easy access to the front facing control components. In addition the micro-channel condenser design allows for an air path that clogs less and is significantly easier to clean during general maintenance. Reduced Maintenance Costs Have a dirty environment? Use our optional tool-free quick release filter mat mounting frame and a standard Pfannenberg filter to extend the life of the unit and reduce maintenance costs. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Durable and Reliable Components High quality compressor, fans and heat exchangers provide dependable cooling of electrical enclosure components. The micro-channel design provides a condenser coil that is harder to damage. Fin combing is not necessary to maintain proper airflow channels.
Datasheet
Description
Our DTT 6801 (NEMA Type 12) cooling units cooling units use our 100% patented condensate safety design and new microchannel condensers for greater efficiency. These cooling units are designed to be placed on top of the enclosure when there is a space shortage or aisles need to be kept clear. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES Active Condensate Management Condensate evaporator uses heat to eliminate condensate even when the system is not actively cooling. Energy Efficient Our optional multi controller connected to a sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy Maintenance Removable cover allows for easy access to the front facing control components. In addition the micro-channel condenser design allows for an air path that clogs less and is significantly easier to clean during general maintenance. Reduced Maintenance Costs Have a dirty environment? Use our optional tool-free quick release filter mat mounting frame and a standard Pfannenberg filter to extend the life of the unit and reduce maintenance costs. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Durable and Reliable Components High quality compressor, fans and heat exchangers provide dependable cooling of electrical enclosure components. The micro-channel design provides a condenser coil that is harder to damage. Fin combing is not necessary to maintain proper airflow channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mounted Cooling Unit - DTT 6801 - Pfannenberg
Lancaster, NY, USA
Top Mounted Cooling Unit
DTT 6801
Top Mounted Cooling Unit DTT 6801
Our DTT 6801 (NEMA Type 12) cooling units cooling units use our 100% patented condensate safety design and new microchannel condensers for greater efficiency. These cooling units are designed to be placed on top of the enclosure when there is a space shortage or aisles need to be kept clear. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES Active Condensate Management Condensate evaporator uses heat to eliminate condensate even when the system is not actively cooling. Energy Efficient Our optional multi controller connected to a sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy Maintenance Removable cover allows for easy access to the front facing control components. In addition the micro-channel condenser design allows for an air path that clogs less and is significantly easier to clean during general maintenance. Reduced Maintenance Costs Have a dirty environment? Use our optional tool-free quick release filter mat mounting frame and a standard Pfannenberg filter to extend the life of the unit and reduce maintenance costs. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Durable and Reliable Components High quality compressor, fans and heat exchangers provide dependable cooling of electrical enclosure components. The micro-channel design provides a condenser coil that is harder to damage. Fin combing is not necessary to maintain proper airflow channels.

Our DTT 6801 (NEMA Type 12) cooling units cooling units use our 100% patented condensate safety design and new microchannel condensers for greater efficiency. These cooling units are designed to be placed on top of the enclosure when there is a space shortage or aisles need to be kept clear. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey)

FEATURES

Active Condensate Management

Condensate evaporator uses heat to eliminate condensate even when the system is not actively cooling.

Energy Efficient

Our optional multi controller connected to a sensor, automatically turns off the fan when it is not needed.

Ultra Efficient Design

Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air.

Fast and Easy Maintenance

Removable cover allows for easy access to the front facing control components. In addition the micro-channel condenser design allows for an air path that clogs less and is significantly easier to clean during general maintenance.

Reduced Maintenance Costs

Have a dirty environment? Use our optional tool-free quick release filter mat mounting frame and a standard Pfannenberg filter to extend the life of the unit and reduce maintenance costs.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Durable and Reliable Components

High quality compressor, fans and heat exchangers provide dependable cooling of electrical enclosure components. The micro-channel design provides a condenser coil that is harder to damage. Fin combing is not necessary to maintain proper airflow channels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Air Conditioners
Product Number DTT 6801
Product Name Top Mounted Cooling Unit
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details