Federal Signal Corporation - Industrial Signaling and Systems PCBA, 24V, 15W K2001961B-05

Description
Home // Signaling // PCBA, 24V, 15W
Request a Quote
Description
Home // Signaling // PCBA, 24V, 15W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 24V, 15W K2001961B-05
Home // Signaling // PCBA, 24V, 15W

Home // Signaling // PCBA, 24V, 15W

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2001961B-05
Product Name PCBA, 24V, 15W
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRT-AV-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
PCBA, Strobe, 12-24VDC - K2001202C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PCBA, 224XST, 225XST, 12-24VDC - K2001202C-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details