Davies Molding, LLC Standoffs M5 Female/Male Hex Hybrid SH1006-E

Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs M5 Female/Male Hex Hybrid - SH1006-E - Davies Molding, LLC
Carol Stream, IL, USA
Standoffs M5 Female/Male Hex Hybrid
SH1006-E
Standoffs M5 Female/Male Hex Hybrid SH1006-E
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available
  • ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body
  • ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C
  • ► No assembly equipment required
  • ► All parts or RoHS & REACH compliant
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Board Spacers, Standoffs - 1722-1488-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1722-1488-ND
Board Spacers, Standoffs 1722-1488-ND
"Hex Standoff Threaded M5 Nylon 1.575"" (40.00mm) Black"

"Hex Standoff Threaded M5 Nylon 1.575"" (40.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
SH1006-E
Standoffs & Spacers SH1006-E
Standoffs & Spacers 8mm x 40mm M5 Female/Male

Standoffs & Spacers 8mm x 40mm M5 Female/Male

Buy Now Datasheet
Standoff, Hex Male-Female, 48Mm, M5; Standoff Material Davies Molding - 02AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 48Mm, M5; Standoff Material Davies Molding
02AH0437
Standoff, Hex Male-Female, 48Mm, M5; Standoff Material Davies Molding 02AH0437
STANDOFF, HEX MALE-FEMALE, 48MM, M5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:48mm; External Width:12mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 48MM, M5; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:48mm; External Width:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SH1006-E 1722-1488-ND SH1006-E 02AH0437
Product Name Standoffs M5 Female/Male Hex Hybrid Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 48Mm, M5; Standoff Material Davies Molding
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 1022382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details