Davies Molding, LLC Standoffs M4 Female/Female Hex Hybrid SH1005-T

Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Standoffs M4 Female/Female Hex Hybrid - SH1005-T - Davies Molding, LLC
Carol Stream, IL, USA
Standoffs M4 Female/Female Hex Hybrid
SH1005-T
Standoffs M4 Female/Female Hex Hybrid SH1005-T
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available
  • ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body
  • ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C
  • ► No assembly equipment required
  • ► All parts or RoHS & REACH compliant
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Posts, Spacers, and Standoffs
Product Number SH1005-T
Product Name Standoffs M4 Female/Female Hex Hybrid
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details