Sugatsune America, Inc. STAINLESS STEEL HANDLE - 27492-S 27492-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Datasheet
Datasheet Summary
Powered by GS/AI

304 stainless steel bar pull handle with a 492 mm center-to-center distance, 19-3/8 inch overall length, and a satin finish. Dimensions and weight are 492 mm (19-3/8") long, 324 mm center-to-center bore, and 309 grams. Designed for use with M4x25 mounting hardware in the 27 Series, 25 pieces per box, 150 pieces per carton.

Datasheet Summary
Powered by GS/AI

304 stainless steel bar pull handle with a 492 mm center-to-center distance, 19-3/8 inch overall length, and a satin finish. Dimensions and weight are 492 mm (19-3/8") long, 324 mm center-to-center bore, and 309 grams. Designed for use with M4x25 mounting hardware in the 27 Series, 25 pieces per box, 150 pieces per carton.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - 27492-S - 27492-S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - 27492-S
27492-S
STAINLESS STEEL HANDLE - 27492-S 27492-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 27492-S
Product Name STAINLESS STEEL HANDLE - 27492-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL SURFACE MOUNT HANDLE - FT-R-160 - FT-R-160 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-20-30I - DSI-3310-20-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL RECESSED PULL - HH-AS2D - HH-AS2D - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Large Aluminum Door Handle - SRH-330BL-M5 - SRH-330BL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black Matte
Handle Material Metal
Material Description Aluminium Alloy
View Details