Davies Molding, LLC Three Arm Clamping Knobs 3045-B

Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Three Arm Clamping Knobs - 3045-B - Davies Molding, LLC
Carol Stream, IL, USA
Three Arm Clamping Knobs
3045-B
Three Arm Clamping Knobs 3045-B
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Knobs (industrial)
Product Number 3045-B
Product Name Three Arm Clamping Knobs
Knob Type Clamping / Torque Knob
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Diamond Brass - MP-06-140-40 - Southco
Specs
Colors / Finishes Available PVD
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Plastic Lobe Knob - STK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers