Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
DAVIES MOLDING, LLC
2715BB -- ICMCLP BLK M6 X 33MM PS I2353 ROHS COMPLIANT DAVIES MOLDING
Davies Molding, LLC
Icmclp Blk M6 X 33Mm Ps I2353 Rohs Compliant Davies Molding
2715BB
Description
ICMCLP BLK M6 X 33MM PS I2353 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ICMCLP BLK M6 X 33MM PS I2353 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Icmclp Blk M6 X 33Mm Ps I2353 Rohs Compliant Davies Molding
13AC6933
Icmclp Blk M6 X 33Mm Ps I2353 Rohs Compliant Davies Molding
13AC6933
ICMCLP BLK M6 X 33MM PS I2353 ROHS COMPLIANT: YES
ICMCLP BLK M6 X 33MM PS I2353 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Handles and Pulls (industrial)
Product Number
13AC6933
Product Name
Icmclp Blk M6 X 33Mm Ps I2353 Rohs Compliant Davies Molding
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Orange SBE ® 80 “T” Handle, Also used on SBO ® 60
SBE80HDLORN-BK
View Details
Imao-Fixtureworks
Cam Handle
QLCA
Specs
Handle Material
Metal
Material Description
Handle: SCM440; Ring Nut / Stud / Washer; Stud:SCM435
Handle Length
1.57 to 3.94 inches (40 to 100 mm)
View Details
RS Components, Ltd.
Locking Handles
1927132
Specs
Handle Type
Compression latch
Colors / Finishes Available
Black
Features
Locking/Latching; Key Lock
View Details
Southco
Swinghandle & Multipoint Systems
A5-21-0316
View Details