Davies Molding, LLC Case, Instrument; ABS Thermoplastic; Satin; Self-Tapping; 1/4 in. 225

Description
ABS Instrument Case Satin finish Four plain holes for self-tapping screws Molded Plastic Cases and Matching Plastic Covers for Mounting Test Equipment. Meters Fit into Cases with Flanges. Engineering Drawing Available Upon Request. Satin Finish Available in Flame-Retardant ABS (An Improved Thermoplastic with a Flammability Rating of 94 V-0 at 0.058") Four Plain Holes for Self Tapping Screws Partitions: Guides Can Be Used for Partitioning of Electric Components Printed Circuit Boards (for Model 225): Two Guides on Long Side; One Guide on Short Side; Guides Accept 0.062" Thick Cards Printed Circuit Boards (for Model 250): Three Guides on Long Side; Two Guides on Short Side; Guides Accept 0.062" Thick Cards Typical Wall Thickness: 0.080"
Description
ABS Instrument Case Satin finish Four plain holes for self-tapping screws Molded Plastic Cases and Matching Plastic Covers for Mounting Test Equipment. Meters Fit into Cases with Flanges. Engineering Drawing Available Upon Request. Satin Finish Available in Flame-Retardant ABS (An Improved Thermoplastic with a Flammability Rating of 94 V-0 at 0.058") Four Plain Holes for Self Tapping Screws Partitions: Guides Can Be Used for Partitioning of Electric Components Printed Circuit Boards (for Model 225): Two Guides on Long Side; One Guide on Short Side; Guides Accept 0.062" Thick Cards Printed Circuit Boards (for Model 250): Three Guides on Long Side; Two Guides on Short Side; Guides Accept 0.062" Thick Cards Typical Wall Thickness: 0.080"

Suppliers

Company
Product
Description
Supplier Links
Case, Instrument; ABS Thermoplastic; Satin; Self-Tapping; 1/4 in. - 70097778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; ABS Thermoplastic; Satin; Self-Tapping; 1/4 in.
70097778
Case, Instrument; ABS Thermoplastic; Satin; Self-Tapping; 1/4 in. 70097778
ABS Instrument Case Satin finish Four plain holes for self-tapping screws Molded Plastic Cases and Matching Plastic Covers for Mounting Test Equipment. Meters Fit into Cases with Flanges. Engineering Drawing Available Upon Request. Satin Finish Available in Flame-Retardant ABS (An Improved Thermoplastic with a Flammability Rating of 94 V-0 at 0.058") Four Plain Holes for Self Tapping Screws Partitions: Guides Can Be Used for Partitioning of Electric Components Printed Circuit Boards (for Model 225): Two Guides on Long Side; One Guide on Short Side; Guides Accept 0.062" Thick Cards Printed Circuit Boards (for Model 250): Three Guides on Long Side; Two Guides on Short Side; Guides Accept 0.062" Thick Cards Typical Wall Thickness: 0.080"

ABS Instrument Case

  • Satin finish
  • Four plain holes for self-tapping screws
    Molded Plastic Cases and Matching Plastic Covers for Mounting Test Equipment. Meters Fit into Cases with Flanges. Engineering Drawing Available Upon Request.
  • Satin Finish
  • Available in Flame-Retardant ABS (An Improved Thermoplastic with a Flammability Rating of 94 V-0 at 0.058")
  • Four Plain Holes for Self Tapping Screws
  • Partitions: Guides Can Be Used for Partitioning of Electric Components
  • Printed Circuit Boards (for Model 225): Two Guides on Long Side; One Guide on Short Side; Guides Accept 0.062" Thick Cards
  • Printed Circuit Boards (for Model 250): Three Guides on Long Side; Two Guides on Short Side; Guides Accept 0.062" Thick Cards
  • Typical Wall Thickness: 0.080"
Supplier's Site
Enclosure, Electronic, Abs, Black; Enclosure Type Davies Molding - 12AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Abs, Black; Enclosure Type Davies Molding
12AC6762
Enclosure, Electronic, Abs, Black; Enclosure Type Davies Molding 12AC6762
ENCLOSURE, ELECTRONIC, ABS, BLACK; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:39.37mm; External Width - Metric:74.2mm; External Depth - Metric:102.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ABS, BLACK; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:39.37mm; External Width - Metric:74.2mm; External Depth - Metric:102.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70097778 12AC6762
Product Name Case, Instrument; ABS Thermoplastic; Satin; Self-Tapping; 1/4 in. Enclosure, Electronic, Abs, Black; Enclosure Type Davies Molding
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details