Davies Molding, LLC Two-Shot Skirted Control Knobs 1507-D

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Shot Skirted Control Knobs - 1507-D - Davies Molding, LLC
Carol Stream, IL, USA
Two-Shot Skirted Control Knobs
1507-D
Two-Shot Skirted Control Knobs 1507-D
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1507-D-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.247"" (6.27mm) Shaft with Line on Top and Side Nylon Red"

"Smooth Knob 0.247"" (6.27mm) Shaft with Line on Top and Side Nylon Red"

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1507-D 1507-D-ND
Product Name Two-Shot Skirted Control Knobs Knobs
Knob Type Instrument / Control Knob
Knob Material Plastic Plastic
Diameter / Width 1.89 inches (48.01 mm)
Height 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Nickel - MP-06-100-60 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Clamping Knobs - 2670847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 1-arm
Colors / Finishes Available Black
Knob Material Plastic
View Details