"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Plastic Ivory"
Knob, Ivory, Thermoset, Plain
| Davies Molding, LLC | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1470BC | 1722-1124-ND | 1470BC |
| Product Name | Pointer Control Knobs | Knobs | DVMD Standard Knobs |
| Knob Type | Instrument / Control Knob | ||
| Knob Material | Plastic | Plastic | |
| Diameter / Width | 1.13 inches (28.7 mm) | ||
| Height | 0.5000 inches (12.7 mm) |