Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 23.375"-23.875" Dia. 145-1024-PSTD

Description
By-Pass 1" F Country of Origin USA Dia. Max 23.875" (606mm) Dia. Min 23.375" (594mm) Lngth, Overall Approx. 17.49" (444mm) Lngth, Seal 2 Each 3" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 24" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 340 Lb (154.22 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1" F Country of Origin USA Dia. Max 23.875" (606mm) Dia. Min 23.375" (594mm) Lngth, Overall Approx. 17.49" (444mm) Lngth, Seal 2 Each 3" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 24" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 340 Lb (154.22 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 23.375
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 23.375"-23.875" Dia.
145-1024-PSTD
Pipe Plug, Mechanical, Block & Bleed, 23.375"-23.875" Dia. 145-1024-PSTD
By-Pass 1" F Country of Origin USA Dia. Max 23.875" (606mm) Dia. Min 23.375" (594mm) Lngth, Overall Approx. 17.49" (444mm) Lngth, Seal 2 Each 3" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 24" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 340 Lb (154.22 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 1" F
Country of Origin USA
Dia. Max 23.875" (606mm)
Dia. Min 23.375" (594mm)
Lngth, Overall Approx. 17.49" (444mm)
Lngth, Seal 2 Each 3" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 24" Std
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Seal Expansion Torque Ft/Lb 22 FT-LB
Shipping Wt. 340 Lb (154.22 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1024-PSTD
Product Name Pipe Plug, Mechanical, Block & Bleed, 23.375"-23.875" Dia.
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 54
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 5.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 21
Specs
Material Polyethylene (PE); Polyethylene
View Details