Petersen Products Co. Pipe Plug, Mechanical, Ss Wing Nut, 3.78"-4.3" Dia 143-3040-C

Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.25" (108mm) Lngth, Overall 3.25" (82mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.3" (109mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote
Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.25" (108mm) Lngth, Overall 3.25" (82mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.3" (109mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ss Wing Nut, 3.78
Fredonia, WI, United States
Pipe Plug, Mechanical, Ss Wing Nut, 3.78"-4.3" Dia
143-3040-C
Pipe Plug, Mechanical, Ss Wing Nut, 3.78"-4.3" Dia 143-3040-C
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.25" (108mm) Lngth, Overall 3.25" (82mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.3" (109mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)

By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 4.25" (108mm)
Lngth, Overall 3.25" (82mm)
Material, Hardware Stainless Steel
Material, Seal Nitrile
Nominal Pipe 4" (100mm)
Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m)
Pressure, Head Max FT 5 ft (1.4 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 4.3" (109mm)
Sealing Range, Min 3.78" (96mm)
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 110 F (43.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-3040-C
Product Name Pipe Plug, Mechanical, Ss Wing Nut, 3.78"-4.3" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 42
Specs
NPT Thread 1/4" NPT
View Details
Pipe Plug, Mechanical, Block & Bleed, 11.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mech, Night Cap, Spigot End 27
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 29.3-31
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details