Petersen Products Co. Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4" Dia, Bypass 143-2175-B

Description
By-Pass 5/16" (0.312mm) ID Hose Barb Country of Origin USA Dia. Max 1.87" (47mm) Dia. Min 1.70" (43mm) Dia., Top Plate, OD 2.41" (61mm) Length Beyond End of Pipe IN 2.45" (62mm) Lngth, Overall 3.86" (98mm) Lngth, Seal 1.41" (36mm) Material, Body Zinc Plated Steel Material, Hardware Brass Material, Seal Neoprene Nominal Pipe 1.75" (44mm) Pipeline Max PSI Up to 5 psi (0.34 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug
Request a Quote
Description
By-Pass 5/16" (0.312mm) ID Hose Barb Country of Origin USA Dia. Max 1.87" (47mm) Dia. Min 1.70" (43mm) Dia., Top Plate, OD 2.41" (61mm) Length Beyond End of Pipe IN 2.45" (62mm) Lngth, Overall 3.86" (98mm) Lngth, Seal 1.41" (36mm) Material, Body Zinc Plated Steel Material, Hardware Brass Material, Seal Neoprene Nominal Pipe 1.75" (44mm) Pipeline Max PSI Up to 5 psi (0.34 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4
Fredonia, WI, United States
Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4" Dia, Bypass
143-2175-B
Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4" Dia, Bypass 143-2175-B
By-Pass 5/16" (0.312mm) ID Hose Barb Country of Origin USA Dia. Max 1.87" (47mm) Dia. Min 1.70" (43mm) Dia., Top Plate, OD 2.41" (61mm) Length Beyond End of Pipe IN 2.45" (62mm) Lngth, Overall 3.86" (98mm) Lngth, Seal 1.41" (36mm) Material, Body Zinc Plated Steel Material, Hardware Brass Material, Seal Neoprene Nominal Pipe 1.75" (44mm) Pipeline Max PSI Up to 5 psi (0.34 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug

By-Pass 5/16" (0.312mm) ID Hose Barb
Country of Origin USA
Dia. Max 1.87" (47mm)
Dia. Min 1.70" (43mm)
Dia., Top Plate, OD 2.41" (61mm)
Length Beyond End of Pipe IN 2.45" (62mm)
Lngth, Overall 3.86" (98mm)
Lngth, Seal 1.41" (36mm)
Material, Body Zinc Plated Steel
Material, Hardware Brass
Material, Seal Neoprene
Nominal Pipe 1.75" (44mm)
Pipeline Max PSI Up to 5 psi (0.34 bar)
Sage Subcategory Number W1432
Seal Expansion System T-Handle
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-2175-B
Product Name Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4" Dia, Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Spigot End, 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mech, Abs & Ss, Threaded, 4.28
Specs
Shape / Application Round
Features Threaded
Material Glass Reinforced ABS
View Details