Petersen Products Co. Pipe Plug, Mechanical High Pres., 9.125"-9.625"dia Mech Seal 145-9091

Description
By-Pass 1/2" F Country of Origin USA Dia. Max 9.625" (244mm) Dia. Min 9.125" (232mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" DIA. O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" F Country of Origin USA Dia. Max 9.625" (244mm) Dia. Min 9.125" (232mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" DIA. O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical High Pres., 9.125
Fredonia, WI, United States
Pipe Plug, Mechanical High Pres., 9.125"-9.625"dia Mech Seal
145-9091
Pipe Plug, Mechanical High Pres., 9.125"-9.625"dia Mech Seal 145-9091
By-Pass 1/2" F Country of Origin USA Dia. Max 9.625" (244mm) Dia. Min 9.125" (232mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" DIA. O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" F
Country of Origin USA
Dia. Max 9.625" (244mm)
Dia. Min 9.125" (232mm)
Lngth, Overall Approx. 3.23" (82mm)
Lngth, Seal 3/4" DIA. O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 10" Sch 80
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Method Integral ID set screw restraint
Plug Restraint Set Screw Torque 45 FT-LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 14 Lb (6.35 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9091
Product Name Pipe Plug, Mechanical High Pres., 9.125"-9.625"dia Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 5.5
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mech, Night Cap Spigotend 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Well Monitoring, 1
Specs
Shape / Application Round
NPT Thread None
View Details