Petersen Products Co. Pipe Plug, Mechanical Night Cap Bell End 54"dia Vylon&Pro 21 140-054-9B

Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 54" (1372mm) Pipe End Bell Pipe Type Vylon & Pro 21 Pipe Sage Subcategory Number W140 Shipping Wt. 57 Lb (25.86 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 54" (1372mm) Pipe End Bell Pipe Type Vylon & Pro 21 Pipe Sage Subcategory Number W140 Shipping Wt. 57 Lb (25.86 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Night Cap Bell End 54
Fredonia, WI, United States
Pipe Plug, Mechanical Night Cap Bell End 54"dia Vylon&Pro 21
140-054-9B
Pipe Plug, Mechanical Night Cap Bell End 54"dia Vylon&Pro 21 140-054-9B
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 54" (1372mm) Pipe End Bell Pipe Type Vylon & Pro 21 Pipe Sage Subcategory Number W140 Shipping Wt. 57 Lb (25.86 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 54" (1372mm)
Pipe End Bell
Pipe Type Vylon & Pro 21 Pipe
Sage Subcategory Number W140
Shipping Wt. 57 Lb (25.86 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-054-9B
Product Name Pipe Plug, Mechanical Night Cap Bell End 54"dia Vylon&Pro 21
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products