Petersen Products Co. Pipe Plug, Mechanical, Lever Type, Rubber, 11/16" Dia 143-1069

Description
By-Pass None Country of Origin USA Dia. Max 0.729" (18.5mm) Dia. Min 0.656" (16.6mm) Dia., Top Plate, OD 1.05" (27mm) Diameter, Rubber Flange IN 1.12" (28mm) Length Beyond End of Pipe IN 0.69" (17.5mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 11/16" (17.4mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 0.729" (18.5mm) Dia. Min 0.656" (16.6mm) Dia., Top Plate, OD 1.05" (27mm) Diameter, Rubber Flange IN 1.12" (28mm) Length Beyond End of Pipe IN 0.69" (17.5mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 11/16" (17.4mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Lever Type, Rubber, 11/16
Fredonia, WI, United States
Pipe Plug, Mechanical, Lever Type, Rubber, 11/16" Dia
143-1069
Pipe Plug, Mechanical, Lever Type, Rubber, 11/16" Dia 143-1069
By-Pass None Country of Origin USA Dia. Max 0.729" (18.5mm) Dia. Min 0.656" (16.6mm) Dia., Top Plate, OD 1.05" (27mm) Diameter, Rubber Flange IN 1.12" (28mm) Length Beyond End of Pipe IN 0.69" (17.5mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 11/16" (17.4mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 0.729" (18.5mm)
Dia. Min 0.656" (16.6mm)
Dia., Top Plate, OD 1.05" (27mm)
Diameter, Rubber Flange IN 1.12" (28mm)
Length Beyond End of Pipe IN 0.69" (17.5mm)
Lngth, Overall 1.38" (35mm)
Lngth, Seal 0.69" (17.5mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 11/16" (17.4mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1431
Seal Expansion System Lever
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-1069
Product Name Pipe Plug, Mechanical, Lever Type, Rubber, 11/16" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight Test, Nylon, 1.225
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
Pipe Plug, Mech Night Cap Spigot End 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details