By-Pass 1/2" (12.7mm)
Country of Origin UNITED KINGDOM
Dia. Max 3.31" (84mm)
Dia. Min 2.87" (73mm)
Material, Body Nylon
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 3" (76mm)
Sage Subcategory Number W144
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe
Temperature Max. Service F 120 f (48.89 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 144-0030-8 |
| Product Name | Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3" Dia, 1/2" Bypass |
| Shape / Application | Round |