Petersen Products Co. Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 1.5" Dia 144-1015-E

Description
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)
Request a Quote
Description
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 1.5
Fredonia, WI, United States
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 1.5" Dia
144-1015-E
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 1.5" Dia 144-1015-E
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)

By-Pass None
Dia. Max 1.65" (42mm)
Dia. Min 1.48" (38mm)
Material, Body ABS
Material, Hardware Plated Carbon Steel
Material, Seal Neoprene
Nominal Pipe 1-1/2" (38mm)
Pipeline Max PSI 5 psi (0.34 bar)
Pressure Pipeline Max Head 11 ft (3.35 m)
Sage Subcategory Number W1441
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 f (82.22 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 144-1015-E
Product Name Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 1.5" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigot End 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 54
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Ss Wing Nut, 4.62
Specs
Shape / Application Round
NPT Thread None
View Details