Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal Flexible PVC
Pipe Size, Nominal 5" (127mm)
Pipe Type Plastic, Steel, Copper and Cast Iron pipe
Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m)
Quantity Per Case 5 Clamps Per Case
Sage Subcategory Number W1429
Shipping Wt. 8 Lb (3.63 Kg) Per Case
Standard Pack EA Case
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 142-9405 |
| Product Name | Cap, Test, For Pipe Plugs, Hose Clamp Style, 5" |