By-Pass None
Country of Origin USA
Dia. Max 0.79" (20.1mm)
Dia. Min 0.71" (18.0mm)
Dia., Top Plate, OD 1" (25mm)
Diameter, Rubber Flange IN 1" (25mm)
Length Beyond End of Pipe IN 1.24" (31mm)
Length, Overall, Inflated, IN 1.98" (50mm)
Lngth, Seal 0.73" (18.5mm)
Material, Body Stainless Steel
Material, Hardware Stainless Steel
Material, Seal Neoprene
Nominal Pipe 0.75" (19.1mm)
Pipeline Max PSI Up to 10 psi (0.69 bar)
Sage Subcategory Number W1432
Seal Expansion System Turn Tite T-Handle
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-2075-S |
| Product Name | Pipe Plug, Mechanical, Turn Tite T-Handle, Ss, 3/4" Dia |
| Shape / Application | Round |