By-Pass Tire Type Valve, Removable
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 3.135" (80mm)
Dia., Nominal 3" (76mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 20 psi (1.38 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-003 |
| Product Name | Pipe Plug, Mech, Hand Tight, Head Test, 2.86" To 3.135" Dia |
| Shape / Application | Round |