Petersen Products Co. Cleaning Balls, Pipeline, 6" - 10" 109-010

Description
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 5.62" (142.74mm) Dia. Max 10.25" (260mm) Dia. Min 5.87" (149mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 8" (203mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 6"-10" (150-250mm) Sage Subcategory Number W109 Shipping Wt. 2.5 Lb (1.1 Kg) Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 5.62" (142.74mm) Dia. Max 10.25" (260mm) Dia. Min 5.87" (149mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 8" (203mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 6"-10" (150-250mm) Sage Subcategory Number W109 Shipping Wt. 2.5 Lb (1.1 Kg) Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cleaning Balls, Pipeline, 6
Fredonia, WI, United States
Cleaning Balls, Pipeline, 6" - 10"
109-010
Cleaning Balls, Pipeline, 6" - 10" 109-010
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 5.62" (142.74mm) Dia. Max 10.25" (260mm) Dia. Min 5.87" (149mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 8" (203mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 6"-10" (150-250mm) Sage Subcategory Number W109 Shipping Wt. 2.5 Lb (1.1 Kg) Temperature Max. Service F 120 F (48.89 C)

Connection Type 1/4" NPT to Schrader Tire Valve
Country of Origin USA
Dia. Deflated 5.62" (142.74mm)
Dia. Max 10.25" (260mm)
Dia. Min 5.87" (149mm)
Eye Bolt Size 3/8" (9.52mm) (2)
Infl. Thread 1/4" (6.35mm) (1)
Length Deflated 8" (203mm)
Liquid Head (FT) Pressure 5 ft (1.5 m)
Material Natural Rubber
Nominal Size 6"-10" (150-250mm)
Sage Subcategory Number W109
Shipping Wt. 2.5 Lb (1.1 Kg)
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 109-010
Product Name Cleaning Balls, Pipeline, 6" - 10"
Pipe Diameter (Nominal) 5.87 to 10.25 inch (149 to 260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Drain Flusher, Dr Fixit®, 1.625
Specs
Pipe Diameter (Nominal) 1.62 to 4 inch (41.27 to 102 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details