Peter Paul Electronics Co., Inc. Contactor/Starter Coil 2C-14-K24

Description
SOLENOID VALVE COIL, 100/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE COIL, 100/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 15554011 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
15554011
Contactor/Starter Coil 15554011
SOLENOID VALVE COIL, 100/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE COIL, 100/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor/Starter Coil -  - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
Contactor/Starter Coil
PETER PAUL ELECTRONICS Contactors & Starters 2C-14-K24

PETER PAUL ELECTRONICS Contactors & Starters 2C-14-K24

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 15554011
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Solid State Overload/Relay - 22424059 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details