Pepperl+Fuchs SE Ultrasonic sensor UB200-12GM-U-V1

Description
Single head system
Request a Quote Datasheet
Description
Single head system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UB200-12GM-U-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic sensor
UB200-12GM-U-V1
Ultrasonic sensor UB200-12GM-U-V1
Single head system

Single head system

Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-UB200-12GM-U-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-UB200-12GM-U-V1-ND
Proximity Sensors - Industrial 2046-UB200-12GM-U-V1-ND
ULTRASONIC

ULTRASONIC

Buy Now Datasheet
Proximity Sensors - 397849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
397849
Proximity Sensors 397849
Pepperl + Fuchs UB200-12GM-U-V1

Pepperl + Fuchs UB200-12GM-U-V1

Supplier's Site
Sensor, Ultrasonic, Analog, Cylindrical, Sensing Range 20-200mm, 0-10VDC Output - 70093428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Ultrasonic, Analog, Cylindrical, Sensing Range 20-200mm, 0-10VDC Output
70093428
Sensor, Ultrasonic, Analog, Cylindrical, Sensing Range 20-200mm, 0-10VDC Output 70093428
Analog Ultrasonic Sensors — Sensing Ranges to 500 mm (20 In.) — 15 to 200 mm sensing range, 12 mm diameter, 4-pin micro quick disconnect, one analog output 4-20 mA, TEACH-IN input. The smallest version of P+F's industry leading ultrasonic sensors. The 12 mm cylindrical housings are available with either analog or discrete output. These units have a fully programmable sensing range via the white connection wire or the optional handheld programmer, UB-PROG2. Specifications: Distance: 20-200 mm Housing: M12 × 1 Sensor Length: 70 mm Response Time: ≤30 ms Output: 4-20 mA Analog

Analog Ultrasonic Sensors — Sensing Ranges to 500 mm (20 In.) — 15 to 200 mm sensing range, 12 mm diameter, 4-pin micro quick disconnect, one analog output 4-20 mA, TEACH-IN input.
The smallest version of P+F's industry leading ultrasonic sensors. The 12 mm cylindrical housings are available with either analog or discrete output. These units have a fully programmable sensing range via the white connection wire or the optional handheld programmer, UB-PROG2.
Specifications:

  • Distance: 20-200 mm
  • Housing: M12 × 1
  • Sensor Length: 70 mm
  • Response Time: ≤30 ms
  • Output: 4-20 mA Analog
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UB200-12GM-U-V1 2046-UB200-12GM-U-V1-ND 397849 70093428
Product Name Ultrasonic sensor Proximity Sensors - Industrial Proximity Sensors Sensor, Ultrasonic, Analog, Cylindrical, Sensing Range 20-200mm, 0-10VDC Output
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000972-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1242LLHLT-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Pneumatic Cylinder Sensors - 2128736 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details