PEPPERL+FUCHS SE
SB3,5-E2 -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SB3,5-E2
Description
3.5 mm slot width
3-wire DC
Description
3.5 mm slot width
3-wire DC
Datasheet
Suppliers
3.5 mm slot width
3-wire DC
- 3.5 mm slot width
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SB3,5-E2 |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Operation Distance
0.0315 inch (0.8000 mm)
Switching Frequency
5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers