Pepperl+Fuchs SE Photoelectric RLK9-6

Description
REFLECTION LIGHT BARRIER/ SCANNER, 110-127 VAC, 6-1/2 FT. FREE 2 YEAR RADWELL WARRANTY
Description
REFLECTION LIGHT BARRIER/ SCANNER, 110-127 VAC, 6-1/2 FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 42849782 - Radwell International
Willingboro, NJ, United States
Photoelectric
42849782
Photoelectric 42849782
REFLECTION LIGHT BARRIER/ SCANNER, 110-127 VAC, 6-1/2 FT. FREE 2 YEAR RADWELL WARRANTY

REFLECTION LIGHT BARRIER/ SCANNER, 110-127 VAC, 6-1/2 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 42849782
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1148LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details