Pepperl+Fuchs SE
Inductive ring sensor
RC15-14-N3
Description
15 mm inside diameter
Bistable
Direction detection
High passage speed 10 m/s
Request a Quote
Email Supplier
Datasheet
Description
15 mm inside diameter
Bistable
Direction detection
High passage speed 10 m/s
Request a Quote
Email Supplier
Datasheet
Suppliers
15 mm inside diameter
Bistable
Direction detection
High passage speed 10 m/s
- 15 mm inside diameter
- Bistable
- Direction detection
- High passage speed
10 m/s
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
RC15-14-N3 |
2046-RC15-14-N3-ND |
|
Product Name
|
Inductive ring sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Photoelectric Sensors
Operation Distance
0.1575 inch (4 mm)
View Details
3 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
1 kHz
Electrical Output
Switched / Alarm
View Details