Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3883

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3883 is a 4 mm diameter inductive sensor with a stainless steel case, flush mounting capability, and IP67 protection against dust and immersion. It operates on 10-30 Vdc, has a switching current limit of 100 mA, and a sensing distance of 1.5 mm. The sensor features an LED function indicator, short circuit and reverse polarity protection, a voltage drop under 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is ≤3% of Sn and hysteresis is less than 10%. The output is PNP with normally closed function, and it includes a 2 m PVC cable with a C1 connector. Operating temperature ranges from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3883 is a 4 mm diameter inductive sensor with a stainless steel case, flush mounting capability, and IP67 protection against dust and immersion. It operates on 10-30 Vdc, has a switching current limit of 100 mA, and a sensing distance of 1.5 mm. The sensor features an LED function indicator, short circuit and reverse polarity protection, a voltage drop under 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is ≤3% of Sn and hysteresis is less than 10%. The output is PNP with normally closed function, and it includes a 2 m PVC cable with a C1 connector. Operating temperature ranges from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3883 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3883
4mm Diameter Inductive Sensor with Increased Sensing Distance S3883
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3883
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3007 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details