Pepperl+Fuchs SE Inductive sensor NJ40+U4+W

Description
40 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
Datasheet
Description
40 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ40+U4+W - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ40+U4+W
Inductive sensor NJ40+U4+W
40 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
  • 40 mm non-flush
  • 2-wire AC
  • Limit switch style housing
  • Metal base 1/2" NPT
Supplier's Site Datasheet
Sensor; Inductive Sensing Mode; N.O. and N.C; 40; 20 to 250 VAC; Rectangular - 70093202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; N.O. and N.C; 40; 20 to 250 VAC; Rectangular
70093202
Sensor; Inductive Sensing Mode; N.O. and N.C; 40; 20 to 250 VAC; Rectangular 70093202
P+F limit switch style inductive sensors mount in the same footprint as traditional mechanical limit switches. Their sensing ranges extend from 15 mm to 40 mm. They are available in multiple output configurations. P+F sensors utilize state-of-the-art technology to achieve unparalleled product reliability. Features: 2 LEDs Indicate Power and Output Status All Metals Sensing Limit Switch Style Housing Terminal Base Wiring Conduit Entrance Specifications: Input Voltage: 20-250 VAC; 45-65 Hz Max. Load Current: 500 mA Operating Temperature: –14°F to +158°F Conduit Opening: 1⁄2" NPT Dimensions: 118 × 40 × 40 mm

P+F limit switch style inductive sensors mount in the same footprint as traditional mechanical limit switches. Their sensing ranges extend from 15 mm to 40 mm. They are available in multiple output configurations. P+F sensors utilize state-of-the-art technology to achieve unparalleled product reliability.
Features:

  • 2 LEDs Indicate Power and Output Status
  • All Metals Sensing
  • Limit Switch Style Housing
  • Terminal Base Wiring
  • Conduit Entrance
    Specifications:
  • Input Voltage: 20-250 VAC; 45-65 Hz
  • Max. Load Current: 500 mA
  • Operating Temperature: –14°F to +158°F
  • Conduit Opening: 1⁄2" NPT
  • Dimensions: 118 × 40 × 40 mm
Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C3782 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C3782
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C3782
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mA RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Load Current RMS Min:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NJ40+U4+W 70093202 24C3782
Product Name Inductive sensor Sensor; Inductive Sensing Mode; N.O. and N.C; 40; 20 to 250 VAC; Rectangular Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.0200 kHz 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001705-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093229 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0 to 0.7874 inch (0.0 to 20 mm)
View Details