SICK Proximity Sensors 1040843

Description
SICK IME08-1B5POZW2K
Request a Quote Datasheet
Description
SICK IME08-1B5POZW2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093413
Proximity Sensors 2093413
SICK IME08-1B5POZW2K

SICK IME08-1B5POZW2K

Supplier's Site
Proximity Sensors - Industrial - 1882-1040843-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040843-ND
Proximity Sensors - Industrial 1882-1040843-ND
SENSOR PROX IND 1.5MM CYL 2M CBL

SENSOR PROX IND 1.5MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093413 1882-1040843-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093248 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-E2EZB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 8 inch (203 mm)
View Details
2 suppliers
Proximity sensor - SMT-8G-NS-24V-E-2,5Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers