Pepperl+Fuchs SE Inductive sensor NJ40+U4+E

Description
3-wire DC Surface mount Sensing range 40 mm
Request a Quote Datasheet
Description
3-wire DC Surface mount Sensing range 40 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ40+U4+E - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ40+U4+E
Inductive sensor NJ40+U4+E
3-wire DC Surface mount Sensing range 40 mm
  • 3-wire DC
  • Surface mount
  • Sensing range 40 mm
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ40+U4+E-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ40+U4+E-ND
Proximity Sensors - Industrial 2046-NJ40+U4+E-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NJ40+U4+E 2046-NJ40+U4+E-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm)
Switching Frequency 0.0 to 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Diffuse scan - SOEG-RT-M18W-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details