PEPPERL+FUCHS SE
NJ40+U1+A2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ40+U1+A2
Description
Comfort series
40 mm non-flush
Description
Comfort series
40 mm non-flush
Datasheet
Suppliers
Comfort series
40 mm non-flush
- Comfort series
- 40 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ40+U1+A2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
39.37 to 1969 inch (1000 to 50000 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
3 suppliers