Pepperl+Fuchs SE Inductive sensor NJ4-12GM40-E

Description
4 mm non-flush
Request a Quote Datasheet
Description
4 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ4-12GM40-E - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ4-12GM40-E
Inductive sensor NJ4-12GM40-E
4 mm non-flush
  • 4 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ4-12GM40-E-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ4-12GM40-E-ND
Proximity Sensors - Industrial 2046-NJ4-12GM40-E-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NJ4-12GM40-E 2046-NJ4-12GM40-E-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUAA-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details