Pepperl+Fuchs SE Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs NJ 6-F-E

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:6mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Sensor Housing:Rectangular; Sensor Input:Inductive; Supply Voltage Max:60VDC RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:6mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Sensor Housing:Rectangular; Sensor Input:Inductive; Supply Voltage Max:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C3390 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C3390
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C3390
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:6mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Sensor Housing:Rectangular; Sensor Input:Inductive; Supply Voltage Max:60VDC RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:6mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Sensor Housing:Rectangular; Sensor Input:Inductive; Supply Voltage Max:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C3390
Product Name Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002578-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - 2669665 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details