Pepperl+Fuchs SE Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs NJ 0.6-4GM22-E2

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.6mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:4mm; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.6mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:4mm; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C2984 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C2984
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C2984
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.6mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:4mm; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.6mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensing Face Diameter:4mm; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 24C2984
Product Name Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3266 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details