Pepperl+Fuchs SE Inductive sensor NEN10-12GM50-E2-V1

Description
Increased operating distance 10 mm non-flush
Request a Quote Datasheet
Description
Increased operating distance 10 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEN10-12GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEN10-12GM50-E2-V1
Inductive sensor NEN10-12GM50-E2-V1
Increased operating distance 10 mm non-flush
  • Increased operating distance
  • 10 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - 8313802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313802
Proximity Sensors 8313802
Pepperl + Fuchs NEN10-12GM50-E2-V1

Pepperl + Fuchs NEN10-12GM50-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NEN10-12GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEN10-12GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NEN10-12GM50-E2-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
PRLF General Purpose - NEN10-12GM50-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NEN10-12GM50-E2-V1
PRLF General Purpose NEN10-12GM50-E2-V1
Inductive DC, 231723

Inductive DC, 231723

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NEN10-12GM50-E2-V1 8313802 2046-NEN10-12GM50-E2-V1-ND NEN10-12GM50-E2-V1
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.6000 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details