Pepperl+Fuchs SE Inductive sensor NEB6-12GM50-E0

Description
Increased operating distance 6 mm flush
Request a Quote Datasheet
Description
Increased operating distance 6 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB6-12GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB6-12GM50-E0
Inductive sensor NEB6-12GM50-E0
Increased operating distance 6 mm flush
  • Increased operating distance
  • 6 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NEB6-12GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB6-12GM50-E0-ND
Proximity Sensors - Industrial 2046-NEB6-12GM50-E0-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NEB6-12GM50-E0 2046-NEB6-12GM50-E0-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 6 inch (152 mm)
Switching Frequency 0.0 to 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SIEH-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers