Pepperl+Fuchs SE Inductive sensor NEB3-6,5M45-E2

Description
Increased operating distance 3 mm quasi flush
Datasheet
Description
Increased operating distance 3 mm quasi flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB3-6,5M45-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB3-6,5M45-E2
Inductive sensor NEB3-6,5M45-E2
Increased operating distance 3 mm quasi flush
  • Increased operating distance
  • 3 mm quasi flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEB3-6,5M45-E2
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1193LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SIED-M18NB-ZO-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 7.87 mils (200 µm)
View Details