Pepperl+Fuchs SE Inductive sensor NEB12-18GM50-E2

Description
Increased operating distance 12 mm quasi flush
Request a Quote Datasheet
Description
Increased operating distance 12 mm quasi flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB12-18GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB12-18GM50-E2
Inductive sensor NEB12-18GM50-E2
Increased operating distance 12 mm quasi flush
  • Increased operating distance
  • 12 mm quasi flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NEB12-18GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB12-18GM50-E2-ND
Proximity Sensors - Industrial 2046-NEB12-18GM50-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NEB12-18GM50-E2 2046-NEB12-18GM50-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 12 inch (305 mm)
Switching Frequency 0.0 to 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details