Altech Corp. Proximity Sensors 9873-0200

Description
ILTR-LO1-S40 -NF-20250V
Request a Quote
Description
ILTR-LO1-S40 -NF-20250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9873-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9873-0200
Proximity Sensors 9873-0200
ILTR-LO1-S40 -NF-20250V

ILTR-LO1-S40 -NF-20250V

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9873-0200
Proximity Sensors 9873-0200
Proximity Sensors ILTR-LO1-S40 -NF-20250V

Proximity Sensors ILTR-LO1-S40 -NF-20250V

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9873-0200 9873-0200
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-M12NB-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Series 9000 Photoelectric Sensor - 42GRR-9000-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 78.74 inch (2000 mm)
Electrical Output Voltage
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details