SICK Proximity Sensors - Industrial 1040991

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040991-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040991-ND
Proximity Sensors - Industrial 1882-1040991-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040991-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000775-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 1882-1071252-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details