Pepperl+Fuchs SE
Inductive sensor
NCB50-FP-A2-P4
Description
50 mm flush
4-wire DC
Surface mount
Request a Quote
Email Supplier
Datasheet
Description
50 mm flush
4-wire DC
Surface mount
Request a Quote
Email Supplier
Datasheet
Suppliers
50 mm flush
4-wire DC
Surface mount
- 50 mm flush
- 4-wire DC
- Surface mount
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCB50-FP-A2-P4 |
2046-NCB50-FP-A2-P4-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.9843 inch (25 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.0500 kHz
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details