PEPPERL+FUCHS SE
NCB15+U4+N0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB15+U4+N0
Description
Comfort series
15 mm flush
Description
Comfort series
15 mm flush
Datasheet
Suppliers
Comfort series
15 mm flush
- Comfort series
- 15 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB15+U4+N0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Operation Distance
0.0787 inch (2 mm)
Repeatability
3.94 mils (100 µm)
Switching Frequency
1.2 kHz
View Details
2 suppliers