Festo Corporation Proximity sensor SIES-QB-PS-K-L

Description
Block design Flush installation LED switching status indication
Request a Quote Datasheet
Description
Block design Flush installation LED switching status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIES-QB-PS-K-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIES-QB-PS-K-L
Proximity sensor SIES-QB-PS-K-L
Block design Flush installation LED switching status indication
  • Block design
  • Flush installation
  • LED switching status indication
Supplier's Site Datasheet
Proximity Switch - 39603953 - Radwell International
Willingboro, NJ, United States
Proximity Switch
39603953
Proximity Switch 39603953
PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number SIES-QB-PS-K-L 39603953
Product Name Proximity sensor Proximity Switch
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M18-NA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Proximity sensor - SIEN-M5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIED-M30NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Proximity sensor - SIEN-M8NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers