PEPPERL+FUCHS SE
NBN8-12GM50-E2-0,2M-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN8-12GM50-E2-0,2M-V3
Description
8 mm non-flush
Increased operating distance
Pigtail quick disconnect
Description
8 mm non-flush
Increased operating distance
Pigtail quick disconnect
Datasheet
Suppliers
8 mm non-flush
Increased operating distance
Pigtail quick disconnect
- 8 mm non-flush
- Increased operating distance
- Pigtail quick disconnect
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN8-12GM50-E2-0,2M-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0984 inch (2.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Operation Distance
0.0394 to 1.97 inch (1 to 50 mm)
Operating Temperature
14 to 176 F (-10 to 80 C)
Electrical Connection
FA socket (M18x1)
View Details