PEPPERL+FUCHS SE
NBN5-F7-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN5-F7-E1
Description
Basic series
5 mm non-flush
3-wire DC
Description
Basic series
5 mm non-flush
3-wire DC
Datasheet
Suppliers
Basic series
5 mm non-flush
3-wire DC
- Basic series
- 5 mm non-flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN5-F7-E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details