PEPPERL+FUCHS SE
NBN4-V3-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN4-V3-E2
Description
Basic series
4 mm non-flush
3-wire DC
Description
Basic series
4 mm non-flush
3-wire DC
Datasheet
Suppliers
Basic series
4 mm non-flush
3-wire DC
- Basic series
- 4 mm non-flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN4-V3-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.8000 kHz
Operating Temperature
-40 to 248 F (-40 to 120 C)
View Details
3 suppliers