Pepperl+Fuchs SE Inductive sensor NBN30-U1-E1

Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Datasheet
Description
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN30-U1-E1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN30-U1-E1
Inductive sensor NBN30-U1-E1
Sensor head bidirectional and rotatable 30 mm non-flush 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 30 mm non-flush
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBN30-U1-E1
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1051127-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers