SENSOR PROX INDUCTIVE 4MM CYLIND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2669795 | 1882-1068252-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Length | 2.05 inch (52 mm) | |
| Width | 0.3150 inch (8 mm) | |
| Sensor Technology | Inductive Proximity Sensor |