Pepperl+Fuchs SE Inductive sensor NBN12-18GM50-E0

Description
Basic series Increased operating distance 12 mm non-flush
Request a Quote Datasheet
Description
Basic series Increased operating distance 12 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN12-18GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN12-18GM50-E0
Inductive sensor NBN12-18GM50-E0
Basic series Increased operating distance 12 mm non-flush
  • Basic series
  • Increased operating distance
  • 12 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN12-18GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN12-18GM50-E0-ND
Proximity Sensors - Industrial 2046-NBN12-18GM50-E0-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O. - 70093419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O.
70093419
Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O. 70093419
Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O.

Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O.

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN12-18GM50-E0 2046-NBN12-18GM50-E0-ND 70093419
Product Name Inductive sensor Proximity Sensors - Industrial Sensor, Inductive, Prox, 2m, 18mm Dia.,Nonflush, NPN N.O.
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 12 inch (305 mm)
Switching Frequency 0.0 to 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 208263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Photoelectric Sensors - 2669859 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details